NEN-EN 50058

Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for group II apparatus indicating up to 100% (v/v) gas

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This European Standard specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detecion and measurement of combustible gas or vapour concentrations with air. The apparatus, or parts thereof, may be installed or used in potentially explosive atmospheres, other than mines, susceptible to firedamp (i.e. Group I). The general requirements and test methods applicable to the apparatus covered by this European standard are specified in European Standard 50054. This European Standard is restricted to apparatus intended for the detection and measurement of volume ratios of combustible gas or vapour in air from 0% (v/v) to 100% (v/v).

Document History

August 1, 1998
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group II apparatus indicating up to 100 % (v/v) gas
Specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detecion and measurement of combustible gas or vapour...
NEN-EN 50058
July 1, 1994
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for group II apparatus indicating up to 100% (v/v) gas
This European Standard specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detecion and measurement of...
Advertisement