NEN-EN 50464-3

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non-sinusoidal currents

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 9
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard gives to the user guidance to determine the loadability of an oil-immersed distribution transformer, as defined in and covered by EN 50464-1, in the case of load current with harmonic factors exceeding the maximum values allowed.

Document History

NEN-EN 50464-3
May 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non-sinusoidal currents
This European Standard gives to the user guidance to determine the loadability of an oil-immersed distribution transformer, as defined in and covered by EN 50464-1, in the case of load current with...
Advertisement