NEN-EN 50588-4

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2

pending, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: pending
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50588-2 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the requirements of EN 50588-2.

Document History

NEN-EN 50588-4
September 1, 2017
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50588-2 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the...
Advertisement