NEN-EN 50312-1
Photovoltaic systems - Solar home systems - Part 1: Safety - Test requirements and procedures
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
Lay down requirements for design qualification and type approval of stand-alone Photovoltaic (PV) Systems suitable for safe operation in general open-air climates. The PV system under consideration in this standard is limited in size and function to stand-alone applications for single-family dwellings: maximum array power at STC of less than 1000 W, basic electricity appliances such as lights, radio, TV, refrigerators and telecommunication systems.
Document History