NEN-EN 932-1
Tests for general properties of aggregates - Part 1: Methods for sampling
| Organization: | NEN |
| Publication Date: | 1 December 1992 |
| Status: | inactive |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
Specifies methods for obtaining samples of aggregates from deliveries, preparation and processing plants including stocks. The aim of sampling is to obtain a bulk sample that is representative of the average properties of the batch. The methods specified in this standard are also suitable for obtaining sampling increments which may be tested separately. Methods to be used for sample reduction are also given. The methods specified in this European Standard are based on manual procedures. Mechanical, or automatic sampling and sample reduction may also be used.
Document History