NEN-EN-IEC 60371-3-2
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ICS Code (Mica based materials): | 29.035.50 |
scope:
This part of IEC 60371 gives requirements for electrical insulating materials made from mica paper which is to be processed for built-up mica materials according to IEC 60371-1, such as rigid flat mica materials, flexible mica materials, curable flexible mica materials and shaped pieces. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History