NEN-EN-IEC 60068-3-2
Environmental testing - Part 3-2: Background information - Combined temperature/low air pressure tests
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Environmental testing): | 19.040 |
scope:
For the combined temperature/low air pressure tests described in this publication, a range of air pressures covering ground or aircraft applications is considered. Air pressure below 10 mbar are outside the scope of these tests.
Document History
NEN-EN-IEC 60068-3-2
May 1, 1999
Environmental testing - Part 3-2: Background information - Combined temperature/low air pressure tests
For the combined temperature/low air pressure tests described in this publication, a range of air pressures covering ground or aircraft applications is considered. Air pressure below 10 mbar are...