NEN-EN-IEC 60603-5
Connectors for frequencies below 3 MHz for use with printed boards - Part 5: Edge-socket connectors and two-part connectors for double-sided printed boards with 2,54 mm (0,1 in) spacing
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Covers a range of connectors with 2,54 mm (0.1 in) spacing intended to connect a double-sided printed board to another printed board or wires. Two kinds of connector are available: -One-part edge-socket connector: Fixed connector or (female) receptacle is intended to mate with free connector of board-mounted (male) connector. For these two cases, fixed connectors or (female) receptacles are the same.
Document History