NEN-EN-IEC 60684-3-165

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 165: Extruded polyolefin, flame retarded, limited fire hazard sleeving

active, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: active
Page Count: 34
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives the requirements for two types of extruded polyolefin, flame retarded, limited fire hazard sleeving. Type A: Thin wall;Internal diameter up to 30 mm Type B: Thick wall;Internal diameter up to 30 mm These sleevings are normally supplied in the following colours: black, red, green, blue, white and yellow. These sleevings are for use up to temperatures of 90 °C. Sizes or colours other than those listed in this standard may be available as custom items. These items are considered to comply with this standard if they comply with the requirements listed in Tables 2, 3, and 4, excluding dimensions. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

NEN-EN-IEC 60684-3-165
September 1, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 165: Extruded polyolefin, flame retarded, limited fire hazard sleeving
Gives the requirements for two types of extruded polyolefin, flame retarded, limited fire hazard sleeving. Type A: Thin wall;Internal diameter up to 30 mm Type B: Thick wall;Internal diameter up to...
Advertisement