NEN-EN-IEC 60684-3-240 TO 243

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 240 to 243: Heat shrinkable PTFE sleeving

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 34
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives the requirements for heat-shrinkable (low and high shrink ratio) polytetrafluorethylene (PTFE) sleeving. It is normally available in expanded internal diameter sizes up to 12 mm in three wall thickness ranges as supplied in the low shrink ratio (sheets 240, 241 and 242) and up to 100 mm in one wall thickness range as supplied in the high shrink ratio (sheet 243). It is normally available in transparent milk white to light tan in colour and the minimum recovery temperature is 350°C.

Document History

NEN-EN-IEC 60684-3-240 TO 243
December 1, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 240 to 243: Heat shrinkable PTFE sleeving
Gives the requirements for heat-shrinkable (low and high shrink ratio) polytetrafluorethylene (PTFE) sleeving. It is normally available in expanded internal diameter sizes up to 12 mm in three wall...
Advertisement