NEN-EN-IEC 60749-31

Semiconductor devices - Mechanical and climatic test methods - Part 31: Flammability of plastic-encapsulated devices (internally induced)

active, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 24
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Applicable to semiconductor devices (discrete devices and integrated circuits). The object of this test is to determine the device ignites due to internal heating caused by excessive overloads.

Document History

NEN-EN-IEC 60749-31
August 1, 2003
Semiconductor devices - Mechanical and climatic test methods - Part 31: Flammability of plastic-encapsulated devices (internally induced)
Applicable to semiconductor devices (discrete devices and integrated circuits). The object of this test is to determine the device ignites due to internal heating caused by excessive overloads.
Advertisement