NEN-EN-IEC 60749-20

Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 64
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Applies to semiconductor devices (discrete devices and integrated circuits). This test method provide a means of assessing the resistance to soldering heat of plastic-encapsulated surface mount devices (SMDs). This test is destructive.

Document History

October 1, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
This part of IEC 60749 provides a means of assessing the resistance to soldering heat of semiconductors packaged as plastic encapsulated surface mount devices (SMDs). This test is destructive.
December 1, 2009
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
This part of IEC 60749 provides a means of assessing the resistance to soldering heat of semiconductors packaged as plastic encapsulated surface mount devices (SMDs). This test is destructive.
NEN-EN-IEC 60749-20
August 1, 2003
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat
Applies to semiconductor devices (discrete devices and integrated circuits). This test method provide a means of assessing the resistance to soldering heat of plastic-encapsulated surface mount...
Advertisement