NEN-EN-IEC 60774-4
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 4: S-VHS video cassette system - ET-mode
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Is applicable to the S-VHS ET mode wich records in S-CHS signal format on a VHS cassette. In this mode, several video signal system recording parameters are switched so that the signal characteristics rcorded on the VHS tape are equivalent to S-VHS recording on S-VHS tape.
Document History
NEN-EN-IEC 60774-4
July 1, 2003
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 4: S-VHS video cassette system - ET-mode
Is applicable to the S-VHS ET mode wich records in S-CHS signal format on a VHS cassette. In this mode, several video signal system recording parameters are switched so that the signal...