NEN-EN-IEC 60684-3-403 TO 405
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 403 to 405 : Glass textile sleeving with acrylic based coating.
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Gives the requirements for three type os E-type glass sleeving using either braided or knitted construction with a continuous acrylic based coatings, and differentiated by their breakdown voltage: high breakdown voltage (sheet 403), medium breakdown voltage (sheet 404) and low breakdown voltage (sheet 405). These sleevings have been found suitable for use at temperatures up to 155°C.
Document History
NEN-EN-IEC 60684-3-403 TO 405
September 1, 2002
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 403 to 405 : Glass textile sleeving with acrylic based coating.
Gives the requirements for three type os E-type glass sleeving using either braided or knitted construction with a continuous acrylic based coatings, and differentiated by their breakdown voltage:...