NEN-EN-IEC 61158-5-22

Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 92
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs." This standard provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 22 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

November 1, 2014
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements
The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between corresponding...
NEN-EN-IEC 61158-5-22
June 1, 2012
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements
The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between corresponding...
Advertisement