NEN-EN-IEC 60793-2

Optical fibres - Part 2: Product specifications - General

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 21
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 contains the general specifications for both multimode and singlemode optical fibres. Sectional specifications for each of the four multimode categories: A1, A2, A3, and A4 contain requirements specific to each category. A sectional specification for all single-mode categories contains requirements common to all single-mode fibres. Within each sectional specification, family specifications - found as normative annexes - contain requirements for the applicable sub-categories. These sub-categories are distinguished on the basis of different fibre types or applications. The requirements of this standard apply to all categories. Each sectional specification contains the requirements that are common to all the family specifications that are within it. These common requirements are copied to the family specification for ease of reference. Tests or measurement methods are defined for each specified attribute. Where possible, these definitions are by reference to an IEC standard - otherwise the test or measurement method is outlined in the relevant sectional specification. The following table defines the sectional specifications. The relevant family specifications are defined within the sectional specifications as normative annexes (see Tables 2 and 3)

Document History

July 1, 2016
Optical fibres - Part 2: Product specifications - General
NEN-EN-IEC 60793-2 conains the general specifications for both multimode and singlemode optical fibres. Sectional specifications for each of the four categories multimode fibres: A1, A2, A3, and A4...
March 1, 2012
Optical fibres - Part 2: Product specifications - General
This part of IEC 60793 contains the general specifications for both multimode and singlemode optical fibres. Sectional specifications for each of the four categories multimode class: A1, A2, A3, and...
NEN-EN-IEC 60793-2
April 1, 2008
Optical fibres - Part 2: Product specifications - General
This part of IEC 60793 contains the general specifications for both multimode and singlemode optical fibres. Sectional specifications for each of the four multimode categories: A1, A2, A3, and A4...
March 1, 2004
Optical fibres - Part 2: Product specifications - General
Contains the general requirements for both multimode and single mode optical fibres. Sectional specifications for each of the four multimode categories: A1, A2, A3, and A4 contain requirments...
Advertisement