NEN-EN-IEC 61249-2-8

Materials for printed boards and other interconnecting structures - Part 2-8: Reinforced base materials, clad and unclad - Modified brominated epoxide woven fibreglass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 60
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of modified brominated eposide woven E-glass reinforced laminate sheets of defined flammability, copper-clag in thicknesses of 0,05 mm up to 3,2 mm. The flammability rating is achieved through the use of brominated fire retardants reacted as part of the epoxide polymeric structure.

Document History

NEN-EN-IEC 61249-2-8
July 1, 2003
Materials for printed boards and other interconnecting structures - Part 2-8: Reinforced base materials, clad and unclad - Modified brominated epoxide woven fibreglass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of modified brominated eposide woven E-glass reinforced laminate sheets of defined flammability, copper-clag in thicknesses of 0,05 mm up to 3,2 mm. The flammability...
Advertisement