NEN-EN-IEC 60870-5-103
Telecontrol equipment and systems - Part 5-103: Transmission protocols - Companion standard for the informative interface of protection equipment
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1998 |
| Status: | active |
| Page Count: | 220 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
Applies to protection equipment with coded bit serial data transmission for exchanging information with control systems. It defines a companion standard that enables interoperability between protection equipment and devices of a control system in a substation. The defined companion standard utilize standards of the IEC 60870-5 series.
Document History
NEN-EN-IEC 60870-5-103
March 1, 1998
Telecontrol equipment and systems - Part 5-103: Transmission protocols - Companion standard for the informative interface of protection equipment
Applies to protection equipment with coded bit serial data transmission for exchanging information with control systems. It defines a companion standard that enables interoperability between...