NEN-EN-IEC 61300-3-6/A2

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-6: Examinations and measurements - Return loss

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

May 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-6: Examinations and measurements - Return loss
This part of IEC 61300 presents procedures for the measurement of the return loss (RL) of a fibre optic device under test (DUT).
May 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-6: Examinations and measurements - Return loss
Provides procedures for the measurement of return loss (RL) of the fibre optic device under test (DUT). Return Loss (RL), as used in this standard is the ratio of the power incident on, or entering,...
September 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-6: Examinations and measurements - Return loss
A description is not available for this item.
NEN-EN-IEC 61300-3-6/A2
June 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-6: Examinations and measurements - Return loss
A description is not available for this item.
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-6: Examinations and measurements - Return loss
Presents procedures for the measurement of the return loss of a fibre optic device under test DUT. Return loss, as used in this standard, is the ratio of the power incident on, or entering the DUT,...
Advertisement