NEN-EN-IEC 61557-5
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
Specifies the requirements for equipment for measuring the earth resistance using an a.c. voltage.
Document History
December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements applicable to measuring equipment for measuring the resistance to earth using an AC voltage.
April 1, 2007
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements for equipment for measuring earth resistance using an a.c. voltage.
NEN-EN-IEC 61557-5
April 1, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
Specifies the requirements for equipment for measuring the earth resistance using an a.c. voltage.