NEN-EN-IEC 61566
Measurement of exposure to radio-frequency electromagnetic fields - Field strength in the frequency range 100 kHz to 1 GHz
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
scope:
Applies to measurements of electromagnetic fields from operational transmitting equipment to ensure that the transmissions do not constitute a potential hazard to workers or to the general public. The purpose of this standard is to promote a common understanding of technical requirements and precautions necessary for the accurate measurement of electromagnetic fields carried out in conjunction with relevant national exposure regulations.
Document History