NEN-EN-IEC 61850-7-420

Communication networks and systems for power utility automation - Part 7-420: Basic communication structure - Distributed energy resources logical nodes

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 112
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This International Standard defines the IEC 61850 information models to be used in the exchange of information with distributed energy resources (DER), which comprise dispersed generation devices and dispersed storage devices, including reciprocating engines, fuel cells, microturbines, photovoltaics, combined heat and power, and energy storage. The IEC 61850 DER information model standard utilizes existing IEC 61850-7-4 logical nodes where possible, but also defines DER-specific logical nodes where needed.

Document History

December 1, 2021
Communication networks and systems for power utility automation - Part 7-420: Basic communication structure - Distributed energy resources and distribution automation logical nodes
General This part of IEC 61850 defines the IEC 61850 information models to be used in the exchange of information with distributed energy resources (DER) and Distribution Automation (DA) systems....
NEN-EN-IEC 61850-7-420
July 1, 2009
Communication networks and systems for power utility automation - Part 7-420: Basic communication structure - Distributed energy resources logical nodes
This International Standard defines the IEC 61850 information models to be used in the exchange of information with distributed energy resources (DER), which comprise dispersed generation devices and...
Advertisement