NEN-EN-IEC 62282-6-300

Fuel cell technologies - Part 6-300: Micro fuel cell power systems - Fuel cartridge interchangeability

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 114
ICS Code (Fuel cells): 27.070
scope:

This part of IEC 62282 provides minimum safety requirements for the installation of indoor and outdoor stationary fuel cell power systems in compliance with IEC 62282-3-100 and applies to the installation of the following systems: - intended for electrical connection to mains directly or with a readily accessible, manually operable switch or circuit-breaker; - intended for a stand-alone power distribution system; - intended to provide AC or DC power; - with or without the ability to recover useful heat. This standard is limited to those conditions that may be created by the installation process that can lead to personnel hazards or damage to equipment or property external to the fuel cell power system.

Document History

NEN-EN-IEC 62282-6-300
July 1, 2013
Fuel cell technologies - Part 6-300: Micro fuel cell power systems - Fuel cartridge interchangeability
This part of IEC 62282 provides minimum safety requirements for the installation of indoor and outdoor stationary fuel cell power systems in compliance with IEC 62282-3-100 and applies to the...
December 1, 2009
Fuel cell technologies - Part 6-300: Micro fuel cell power systems - Fuel cartridge interchangeability
This International Standard covers interchangeability of micro fuel cell (MFC) fuel cartridges to provide the cartridge compatibility for a variety of MFC power units while maintaining the safety and...
Advertisement