NEN-EN-IEC 61340-2-3

Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation

active
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 69
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

NEN-EN-IEC 61340-2-3 describes test methods for the determination of the electrical resistance and resistivity of solid materials used to avoid electrostatic charge accumulation, in which the measured resistance is in the range 104 O to 1012 O. It takes account of existing IEC/ISO standards and other published information, and gives recommendations and guidelines on the appropriate method.

Document History

August 1, 2023
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
A description is not available for this item.
NEN-EN-IEC 61340-2-3
November 1, 2016
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
NEN-EN-IEC 61340-2-3 describes test methods for the determination of the electrical resistance and resistivity of solid materials used to avoid electrostatic charge accumulation, in which the...
January 1, 2001
Electrostatics - Methods of test for determining the resistance and resistivity of solid planar materials used to avoid electrostatic charge accumulation
Describes test methods for the determination of the electrical resistance and resistivity of solid materials.
Advertisement