NEN-EN-IEC 62298-3

TeleWeb Application - Part 3: Superteletext profile

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 110
ICS Code (Television and radio broadcasting): 33.170
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of IEC 62298 specifies the TeleWeb Superteletext profile that allows Web-style text and graphics to be displayed on suitable decoders. A TeleWeb service comprises multimedia data files whose format and attributes are defined by this specification. This specification focuses on the presentation layer especially the implementation of TeleWeb HTML. It further defines graphical requirements like colours and fonts and the used content formats. For information regarding general information and the transport layer, refer to IEC 62298-1 and IEC 62298-2.

Document History

NEN-EN-IEC 62298-3
July 1, 2005
TeleWeb Application - Part 3: Superteletext profile
This part of IEC 62298 specifies the TeleWeb Superteletext profile that allows Web-style text and graphics to be displayed on suitable decoders. A TeleWeb service comprises multimedia data files...
Advertisement