NEN-EN-IEC 62683

Low-voltage switchgear and controlgear - Product data and properties for information exchange

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 235
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

NEN-EN-IEC 62683 establishes the reference dictionary of the general description of low-voltage switchgear and controlgear classes based on defined properties. This dictionary is used to facilitate the exchange in electronic format of data describing lowvoltage switchgear and controlgear. This standard provides clear and unambiguous definitions of a limited number of properties and classes which are mainly used for presentation, selection and identification of products particularly in electronic catalogues. Each property has an unambiguously defined meaning and naming, and where relevant, a defined value list, a defined format and a defined unit. The intention is not to cover manufacturer specific features.

Document History

NEN-EN-IEC 62683
December 1, 2015
Low-voltage switchgear and controlgear - Product data and properties for information exchange
NEN-EN-IEC 62683 establishes the reference dictionary of the general description of low-voltage switchgear and controlgear classes based on defined properties. This dictionary is used to facilitate...
June 1, 2013
Low-voltage switchgear and controlgear - Product data and properties for information exchange
This International Standard is used to facilitate the exchange in electronic format of data describing low-voltage switchgear and controlgear. This standard provides clear and unambiguous definitions...
Advertisement