NEN-EN-IEC 62056-53

Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM Application Layer

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
ICS Code (Application layer): 35.100.70
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62056 specifies the COSEM application layer in terms of structure, services and protocols for COSEM clients and servers, and defines how to use the COSEM application layer in various communication profiles. It defines services for establishing and releasing application associations, and data communication services for accessing the methods and attributes of COSEM interface objects, defined in IEC 62056-62, using either logical name (LN) or short name (SN) referencing. Annex A describes the xDLMS

Document History

NEN-EN-IEC 62056-53
April 1, 2007
Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM Application Layer
This part of IEC 62056 specifies the COSEM application layer in terms of structure, services and protocols for COSEM clients and servers, and defines how to use the COSEM application layer in various...
September 1, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 53: COSEM Application Layer
Specifies the COSEM application layer in terms o structure, services and protocols, for COSEM clients and servers.

References

Advertisement