NEN-EN-IEC 62453-306

Field device tool (FDT) interface specification - Part 306: Communication profile integration - IEC 61784 CPF 6

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 41
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 6 (commonly known as INTERBUS®1) defines communication profiles based on IEC 61158-2 Type 8, IEC 61158-3-8, IEC 61158-4-8, IEC 61158-5-8, and IEC 61158-6-8. The basic profiles CP 6/1 (INTERBUS) and CP 6/3 (INTERBUS minimal subset) are defined in IEC 61784-1. This part of IEC 62453 provides information for integrating the INTERBUS® technology into the FDT standard (IEC 62453-2). This part of the IEC 62453 specifies communication and other services. This standard neither contains the FDT specification nor modifies it.

Document History

NEN-EN-IEC 62453-306
November 1, 2009
Field device tool (FDT) interface specification - Part 306: Communication profile integration - IEC 61784 CPF 6
Communication Profile Family 6 (commonly known as INTERBUS®1) defines communication profiles based on IEC 61158-2 Type 8, IEC 61158-3-8, IEC 61158-4-8, IEC 61158-5-8, and IEC 61158-6-8. The basic...
Advertisement