NEN-EN-ISO 11127-4

Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 4: Assessment of hardness by a glass slide test

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 16
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are contained in ISO 11126. The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex A. This part of ISO 11127 specifies a method of assessing whether a non-metallic blast-cleaning abrasive has a minimum hardness of 6 on Mohs' scale.

Document History

November 1, 2020
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 4: Assessment of hardness by a glass slide test
A description is not available for this item.
NEN-EN-ISO 11127-4
December 1, 2011
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 4: Assessment of hardness by a glass slide test
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
January 1, 2010
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 4: Assessment of hardness by a glass slide test
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
September 1, 1997
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 4: Assessment of hardness by a glass slide test
The procedure includes examining a small quantity of the sample under the microscope and, if grains of different colours or diameter are present, selecting a few grains of each, placing the selected...
Advertisement