NEN-EN-ISO 1167-4

Thermoplastics pipes, fittings and assemblies for the conveyance of fluids - Determination of the resistance to internal pressure - Part 4: Preparation of assemblies

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 21
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 1167 specifies the procedure for the preparation of both end-load-bearing and non-end-load-bearing assemblies, for the determination of their resistance to internal hydrostatic pressure according to ISO 1167-1.

Document History

NEN-EN-ISO 1167-4
November 1, 2007
Thermoplastics pipes, fittings and assemblies for the conveyance of fluids - Determination of the resistance to internal pressure - Part 4: Preparation of assemblies
This part of ISO 1167 specifies the procedure for the preparation of both end-load-bearing and non-end-load-bearing assemblies, for the determination of their resistance to internal hydrostatic...
February 1, 2006
Thermoplastics pipes, fittings and assemblies for the conveyance of fluids - Determination of the resistance to internal pressure - Part 4: Preparation of assemblies
This part of ISO 1167 specifies the procedure for the preparation of both end-load-bearing and non-end-load-bearing assemblies, for the determination of their resistance to internal hydrostatic...
Advertisement