DS/EN 60068-2-1

Environmental testing - Part 2-1: Tests - Test A: Cold

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 May 2007
Status: active
Page Count: 69
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 deals with cold tests applicable to both non heat-dissipating and heatdissipating
specimens. For non heat-dissipating specimens, Tests Ab and Ad do not deviate essentially from earlier issues. Test Ae has been added primarily for testing equipment that requires being operational throughout the test, including the conditioning periods.

Document History

DS/EN 60068-2-1
May 21, 2007
Environmental testing - Part 2-1: Tests - Test A: Cold
This part of IEC 60068 deals with cold tests applicable to both non heat-dissipating and heatdissipating specimens. For non heat-dissipating specimens, Tests Ab and Ad do not deviate essentially from...
December 23, 1997
Environmental testing - Part 2: Tests - Tests A: Cold
The object of this standard is to provide a standard test procedure to determine the suitability of non heat-dissipating components, equipment or other articles for use and/or storage under...
Advertisement