NEN-EN-ISO 13959

Water for haemodialysis and related therapies

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 31
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

NEN-EN-ISO 13959 specifies minimum requirements for water to be used in haemodialysis and related therapies. This International Standard includes water to be used in the preparation of concentrates, dialysis fluids for haemodialysis, haemodiafiltration and haemofiltration, and for the reprocessing of haemodialysers. The operation of water treatment equipment and the final mixing of treated water with concentrates to produce dialysis fluid are excluded from this International Standard. Those operations are the sole responsibility of dialysis professionals. This International Standard does not apply to dialysis fluid regenerating systems.

Document History

NEN-EN-ISO 13959
December 1, 2015
Water for haemodialysis and related therapies
NEN-EN-ISO 13959 specifies minimum requirements for water to be used in haemodialysis and related therapies. This International Standard includes water to be used in the preparation of concentrates,...

References

Advertisement