NEN-EN-ISO 12209-2
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Specifies the characteristics of the threaded type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinde working pressure of 230 bar and 300 bar. It states the fundamental requirements for both the connection and its components and includes basic dimensions. Annex A gives the prototype qualification test procedures.
Document History
January 1, 2001
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections
Specifies the characteristics of the threaded type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinde working pressure of 230 bar and 300 bar....
NEN-EN-ISO 12209-2
November 1, 1998
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections
Specifies the characteristics of the threaded type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinde working pressure of 230 bar and 300 bar....