NEN-EN-ISO 14744-4
Welding - Acceptance inspection of electron beam welding machines - Part 4: Measurement of welding speed
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Is intended for use when the welding speed for electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential information on the procedure and apparatus to be used for making the measurements.
Document History
May 1, 2000
Welding - Acceptance inspection of electron beam welding machines - Part 4: Measurement of welding speed
Is intended for use when the welding speed for electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential...
NEN-EN-ISO 14744-4
January 1, 1997
Welding - Acceptance inspection of electron beam welding machines - Part 4: Measurement of welding speed
Is intended for use when the welding speed for electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential...