NEN-EN-ISO 13632

Binders for paints and varnishes - Rosin - Sampling and sample preparation for colour measurement

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 18
ICS Code (Binders): 87.060.20
scope:

This International Standard specifies a procedure for sampling of rosin and rosin derivatives from - rums, - he molten/liquid form, - lakes, pellets or pastilles and preparation of the samples for colour measurement. The method to be used for the colour measurement is specified in other standards. The colour of the rosin can be measured with neat rosin or rosin in solution. The two most commonly used colour-measurement methods are those based on the USDA scale and the Gardner colour scale. Annex A provides information on the correlation between these two scales.

Document History

July 1, 2012
Binders for paints and varnishes - Rosin - Sampling and sample preparation for colour measurement
This International Standard specifies a procedure for sampling of rosin and rosin derivatives from - rums, - he molten/liquid form, - lakes, pellets or pastilles and preparation of the samples for...
NEN-EN-ISO 13632
April 1, 2011
Binders for paints and varnishes - Rosin - Sampling and sample preparation for colour measurement
This International Standard specifies a procedure for sampling of rosin and rosin derivatives from - rums, - he molten/liquid form, - lakes, pellets or pastilles and preparation of the samples for...
Advertisement