NEN-EN-ISO 13856-3

Safety of machinery - Pressure-sensitive protective devices - Part 3: General principles for design and testing of pressure-sensitive bumpers, plates, wires and similar devices

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 72
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 13856 establishes general principles and specifies requirements for the design and testing of those pressure-sensitive protective devices, with or without an external reset facility, that are not specified in either ISO 13856-1 or ISO 13856-2, and the majority of which are produced for specific applications and are not available as "off-the-shelf" items. This part of ISO 13856 also gives specific requirements for the following pressure-sensitive protective devices: a) pressure-sensitive bumpers; b) pressure-sensitive plates; c) pressure-sensitive wires (trip wires). It deals with the design of a pressure-sensitive device with regard to safety and reliability rather than its suitability for particular applications. It is not applicable to - specifying the dimensions of pressure-sensitive protective devices in relation to any particular application, or - stopping devices according to IEC 60204-1 used for the normal operation, including emergency stopping of machinery. Additional requirements can be necessary where pressure-sensitive protective devices are used in locations accessible to elderly or disabled people or children.

Document History

NEN-EN-ISO 13856-3
July 1, 2013
Safety of machinery - Pressure-sensitive protective devices - Part 3: General principles for design and testing of pressure-sensitive bumpers, plates, wires and similar devices
This part of ISO 13856 establishes general principles and specifies requirements for the design and testing of those pressure-sensitive protective devices, with or without an external reset facility,...

References

Advertisement