NEN-EN-ISO 1873-2

Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polypropylene moulding and extrusion materials. Requirements for handling test material and for conditioning both of the test material before moulding and of the specimens before testing are found here. Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made and given. Properties and test methods which are suitable and necessary to characterize polypropylene moulding and extrusion materials are listed. The properties have been selected from the general test methods in ISO 10350. Other test methods in wide use for or of particular significance to these moulding and extrusion materials are also included in this part of the standard, as are the designatory properties found in Part 1.

Document History

September 1, 2007
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 1873 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PP moulding and extrusion materials. Requirements for...
July 1, 2006
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 1873 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PP moulding and extrusion materials. Requirements for...
July 1, 2000
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
A description is not available for this item.
March 1, 1999
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
A description is not available for this item.
NEN-EN-ISO 1873-2
May 1, 1997
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polypropylene moulding and extrusion materials. Requirements for handling test...
May 1, 1995
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polypropylene moulding and extrusion materials. Requirements for handling test...
Advertisement