NEN-EN-ISO 15085

Small craft - Man-overboard prevention and recovery

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 27
ICS Code (Small craft): 47.080
scope:

Specifies the design as well as the construction and strength requirements for safety devices and outfits intended to minimise the risk of falling overboard from boat areas occupied or used in normal operations, and to facilitate reboarding. It describes means that can be used individually or combined to achieve these purposes, and applies to small craft of up to 24 m length of hull.

Document History

June 1, 2009
Small craft - Man-overboard prevention and recovery
A description is not available for this item.
July 1, 2007
Small craft - Man-overboard prevention and recovery
A description is not available for this item.
May 1, 2003
Small craft - Man-overboard prevention and recovery
Specifies the design as well as the construction and strength requirements for safety devices and outfits intended to minimise the risk of falling overboard from boat areas occupied or used in normal...
NEN-EN-ISO 15085
March 1, 2001
Small craft - Man-overboard prevention and recovery
Specifies the design as well as the construction and strength requirements for safety devices and outfits intended to minimise the risk of falling overboard from boat areas occupied or used in normal...
Advertisement