NEN-EN-ISO 21009-2

Cryogenic vessels - Static vacuum insulated vessels - Part 2: Operational requirements

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 27
ICS Code (Cryogenic vessels): 23.020.40
scope:

NEN-EN-ISO 21009-2 specifies operational requirements for static vacuum insulated vessels designed for a maximum allowable pressure of more than 50 kPa (0,5 bar). It may also be used as a guideline for vessels designed for a maximum allowable pressure of less than 50 kPa (0,5 bar). This part of ISO 21009 applies to vessels designed for cryogenic fluids specified in ISO 21009-1. Static cryogenic vessels are often partly equipped by the manufacturer, but may be installed or reinstalled by another party, such as the operator, user or owner.

Document History

NEN-EN-ISO 21009-2
December 1, 2015
Cryogenic vessels - Static vacuum insulated vessels - Part 2: Operational requirements
NEN-EN-ISO 21009-2 specifies operational requirements for static vacuum insulated vessels designed for a maximum allowable pressure of more than 50 kPa (0,5 bar). It may also be used as a guideline...

References

Advertisement