NEN-EN-ISO 21254-3
Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This part of ISO 21254 specifies two methods of verifying the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils the requirements at a specified confidence level in the knowledge of potential defects. The second method provides a simple, and hence inexpensive, test for an empirically derived test level.
Document History
NEN-EN-ISO 21254-3
July 1, 2011
Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities
This part of ISO 21254 specifies two methods of verifying the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils the...
November 1, 2008
Lasers and laser-related equipment - Test methods of laser radiation-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities
This part of ISO 21254 specifies two methods of verifying the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils the...