NEN-EN-ISO 1622-1

Plastics - Polystyrene (PS) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

Establishes a system of designation for polystyrene thermoplastic material, which may be used as the basis for specifications. Applicable to all amorphous polystyrene homopolymers. Applies to materials ready for normal use, unmodified or modified by colorants, additives, fillers etc. Does not apply to expanded polystyrene, styrene copolymers, homopolymers of substituted styrene and those modified with other polymers such as elastomers.

Document History

February 1, 2012
Plastics - Polystyrene (PS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 1622 establishes a system of designation for polystyrene thermoplastic material, which may be used as the basis for specifications. The types of polystyrene plastics are...
August 1, 2010
Plastics - Polystyrene (PS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 1622 establishes a system of designation for polystyrene thermoplastic material, which may be used as the basis for specifications. The types of polystyrene plastics are...
NEN-EN-ISO 1622-1
May 1, 1999
Plastics - Polystyrene (PS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for polystyrene thermoplastic material, which may be used as the basis for specifications. Applicable to all amorphous polystyrene homopolymers. Applies to...
Advertisement