NEN-EN-ISO 3233-3

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 29
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 3233-3 a simple practical method for calculating the non-volatile matter by volume, NVV, of a coating material from the non-volatile-matter content, NV, the density of the coating material, and the density of the solvents. Using the non-volatile matter by volume results and the density obtained in accordance with this part of ISO 3233, it is possible to calculate the theoretical spreading rate of a coating material. This part of ISO 3233 is not applicable to coating materials which exceed the critical pigment volume concentration (CPVC).

Document History

NEN-EN-ISO 3233-3
June 1, 2015
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
NEN-EN-ISO 3233-3 a simple practical method for calculating the non-volatile matter by volume, NVV, of a coating material from the non-volatile-matter content, NV, the density of the coating...

References

Advertisement