NEN-EN-ISO 3868
Metallic and other non-organic coatings - Measurement of coating thickness - Fizeau multiple-beam interferometry method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Specifies a method for the measurement of the thickness of thin, highly reflective coatings (up to 2) by the use of Fizeau multiple-beam interferometry. The method described cannot be applied to vitreous enamel coatings. Gives principle, definitions, equipment, factors affecting in the measuring accuracy, calibration, procedure and measuring precision.
Document History
NEN-EN-ISO 3868
December 1, 1994
Metallic and other non-organic coatings - Measurement of coating thickness - Fizeau multiple-beam interferometry method
Specifies a method for the measurement of the thickness of thin, highly reflective coatings (up to 2) by the use of Fizeau multiple-beam interferometry. The method described cannot be applied to...