NEN-EN-ISO 4014

Hexagon head bolts - Product grades A and B

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 26
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10 d or 150 mm, whichever is shorter and product grade B for threads over M24 or nominal lengths over 10 d or 150 mm, whichever is shorter.

Document History

March 1, 2011
Hexagon head bolts - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
NEN-EN-ISO 4014
December 1, 2000
Hexagon head bolts - Product grades A and B
Specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10 d or 150 mm,...

References

Advertisement