NEN-EN-ISO 3892
Conversion coatings on metallic materials - Determination of coating mass per unit area - Gravimetric methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Specifies gravimetric methods for determining the coating mass per unit area of conversion coatings on metallic materials. The methods are applicable to - phosphate coatings on iron and steel; - phosphate coatings on zinc and cadmium; - phosphate coatings on aluminium and its alloys; - chromate coatings on zinc and cadmium; - chromate coatings on aluminium and its alloys.
Document History
NEN-EN-ISO 3892
August 1, 2001
Conversion coatings on metallic materials - Determination of coating mass per unit area - Gravimetric methods
Specifies gravimetric methods for determining the coating mass per unit area of conversion coatings on metallic materials. The methods are applicable to - phosphate coatings on iron and steel; -...
December 1, 1994
Conversion coatings on metallic materials - Determination of coating mass per unit area - Gravimetric methods
Five methods, applicable to phosphate coatings on iron and steel, on zinc and cadmium and on aluminium and its alloys, and to chromate coatings on zinc and cadmium and on aluminium and its alloys....