NEN-EN-ISO 8130-5

Coating powders - Part 5: Determination of flow properties of a powder/air mixture

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 21
ICS Code (Paints and varnishes): 87.040
scope:

This part of IS0 8130 specifies a method for determining the flow properties of a mixture of coating powder and air. The method reflects commercial practice in powder spraying (see "Bibliography", annex B). The results obtained are influenced by the composition of the coating powder, its density, particle size distribution and particle shape, together with the tendency of the particles to agglomerate and to accept a triboelectric charge.

Document History

July 1, 2021
Coating powders - Part 5: Determination of flow properties of a powder/air mixture
This document specifies a method for estimating the flow properties of a mixture of coating powder and air. The results obtained are influenced by the composition of the coating powder, its density,...
NEN-EN-ISO 8130-5
November 1, 2010
Coating powders - Part 5: Determination of flow properties of a powder/air mixture
This part of IS0 8130 specifies a method for determining the flow properties of a mixture of coating powder and air. The method reflects commercial practice in powder spraying (see “Bibliography”,...
Advertisement