NEN-EN-ISO 8295

Plastics - Film and sheeting - Determination of coefficients of friction

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

Specifies a method for determining the coefficients of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances. The method is intended to be used for non-sticky plastic film and sheeting of up to approximately 0,2 mm thickness.

Document History

NEN-EN-ISO 8295
August 1, 2004
Plastics - Film and sheeting - Determination of coefficients of friction
Specifies a method for determining the coefficients of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances. The method is intended to be used for...

References

Advertisement