NEN-EN-ISP 10608-13
Information technology - International Standardized Profile TAnnnn - Connection-mode Transport - Service over Connectionless-mode Network Service - Part 13: MAC sublayer and physical dependent requirements for a Token ring LAN subnetwork
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Is applicable to end systems or relay systems operating over token ring LAN subnetworks in the open systems interconnection (OSI) environment. Relates to any of the transport (Tx, Ux) or relay (Rx) profiles defined in ISO/IEC TR 10000-2, where such profile uses subnetwork type 53. Specifically, provides a common set of requirements that are applicable to transport groups TA, TB, TC, TD, TE, UA and UB, and to relay types RA, RB, RC, RD, RE, and RZ whenever subnetwork identifier 53 is associated with the transport group or relay type.
Document History