NEN-EN-ISP 10609-10
Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 10: LAN subnetwork-dependent, media-independent requirements
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Is applicable to End Systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service. Specifies subnetwork-type dependent requirements applicable to an end system attached to a local area network (LAN) subnetwork and using the ISO 8802-2 LLC type 2 protocol, irrespective of the LAN medium.
Document History