NEN-EN-ISO/IEC 9646-4
Information technology - Open Systems Interconnection (OSI) - Conformance testing methodology and framework - Part 4: Test realization
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
Specifies requirements and give guidance concerning the realization of a Means of Testing (MOT). Applicable to producing MOTs for testing a single protocol, multiple protocols or a profile. These requirements are limited to those aspects of an MOT which can be mapped on to the abstract testing functions defined in ISO/IEC 9646-1, or which are essential to a proper use of the ATS.
Document History
NEN-EN-ISO/IEC 9646-4
April 1, 1996
Information technology - Open Systems Interconnection (OSI) - Conformance testing methodology and framework - Part 4: Test realization
Specifies requirements and give guidance concerning the realization of a Means of Testing (MOT). Applicable to producing MOTs for testing a single protocol, multiple protocols or a profile. These...